The X150FF5 is an axial-lead glass-bodied high voltage diode with a maximum working reverse voltage of 15,000 V, a maximum average rectified current of 50 mA, and a reverse recovery time of 50 ns. It has a maximum forward voltage of 1.0 V at 25°C, a repetitive peak surge current of 1.6 A, and a junction capacitance of 2.0 pF at 50 VDC. The device is rated for an operating temperature range of -65°C to +175°C and a storage temperature range of -65°C to +200°C. Its physical length is 0.360 inches (9.14 mm). Thermal impedance is 5 °C/W for lead lengths of 0.000 inch, 12 °C/W for 0.125 inch, and 22 °C/W for 0.250 inch. The diode is hermetic and designed for high voltage applications.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X150FF5 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 37.5 volts |