Skyworks Solutions, Inc. Surface Mount Limiter Diode SMP1330-085LF

Description
The SMP1330-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications up to 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 0 V is 0.55 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2 μm I-region width, makes the SMP1330-085LF useful in large signal limiter applications. The threshold level is +9 dBm at 1 GHz.
Request a Quote Datasheet
Description
The SMP1330-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications up to 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 0 V is 0.55 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2 μm I-region width, makes the SMP1330-085LF useful in large signal limiter applications. The threshold level is +9 dBm at 1 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Limiter Diode - SMP1330-085LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount Limiter Diode
SMP1330-085LF
Surface Mount Limiter Diode SMP1330-085LF
The SMP1330-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications up to 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 0 V is 0.55 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2 μm I-region width, makes the SMP1330-085LF useful in large signal limiter applications. The threshold level is +9 dBm at 1 GHz.

The SMP1330-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications up to 6 GHz.
Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 0 V is 0.55 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2 μm I-region width, makes the SMP1330-085LF useful in large signal limiter applications. The threshold level is +9 dBm at 1 GHz.

Supplier's Site
RF Diodes - SMP1330-085LF - 734529-SMP1330-085LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1330-085LF
734529-SMP1330-085LF
RF Diodes - SMP1330-085LF 734529-SMP1330-085LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734529-SMP1330-085LF Packaging: Reel Current - Max: 200mA Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: 3-QFN (2x2) Temperature Range - Operating: 175°C Manufacturer Package: 2-VDFN Exposed Pad Power Dissipation (Maximum): 3W Voltage - Peak Reverse (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: SMP1330-085 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz Resistance at If, F: 2Ohm at 10mA, 100MHz

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734529-SMP1330-085LF
Packaging: Reel
Current - Max: 200mA
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-QFN (2x2)
Temperature Range - Operating: 175°C
Manufacturer Package: 2-VDFN Exposed Pad
Power Dissipation (Maximum): 3W
Voltage - Peak Reverse (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: SMP1330-085
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 2Ohm at 10mA, 100MHz

Buy Now
50V 3W Diode and Rectifier - 284-SMP1330-085LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3W Diode and Rectifier
284-SMP1330-085LF
50V 3W Diode and Rectifier 284-SMP1330-085LF
RF DIODE PIN 50V 3W 3QFN Product overview: SMP1330-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-085LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 3W 3QFN Product overview: SMP1330-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-085LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 863-1402-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1402-6-ND
RF Diodes 863-1402-6-ND
RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1402-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1402-1-ND
RF Diodes 863-1402-1-ND
RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1402-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1402-2-ND
RF Diodes 863-1402-2-ND
RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes
SMP1330-085LF
PIN Diodes SMP1330-085LF
PIN Diodes Il .3dB 1.0pF Common Cathode

PIN Diodes Il .3dB 1.0pF Common Cathode

Buy Now Datasheet
RF Diodes SMP1330-085LF
RF DIODE PIN 50V 3W 3QFN

RF DIODE PIN 50V 3W 3QFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1330-085LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1330-085LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1330-085LF
RF DIODE PIN 50V 3W 3QFN

RF DIODE PIN 50V 3W 3QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes Rectifiers RF Diodes PIN Diodes RF Diodes RF Diodes
Product Number SMP1330-085LF 734529-SMP1330-085LF 284-SMP1330-085LF 863-1402-6-ND SMP1330-085LF SMP1330-085LF SMP1330-085LF
Product Name Surface Mount Limiter Diode RF Diodes - SMP1330-085LF 50V 3W Diode and Rectifier RF Diodes PIN Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package QFN Tape & Reel (TR) 2-VDFN Exposed Pad QFN-3 2-VDFN Exposed Pad 3-QFN (2x2)
Configuration Single Single
Diode Type PIN - Single PIN PIN
PD 3000 milliwatts
CT 1 pF 1 pF 1 pF
Unlock Full Specs
to access all available technical data