EPCOS AG Varistor, 60Vac, 85Vdc, 165V, 14Mm Disc; Voltage Rating Vac Epcos B72214S0600K101

Description
VARISTOR, 60VAC, 85VDC, 165V, 14MM DISC; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 60VAC, 85VDC, 165V, 14MM DISC; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 60Vac, 85Vdc, 165V, 14Mm Disc; Voltage Rating Vac Epcos - 96K7667 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 60Vac, 85Vdc, 165V, 14Mm Disc; Voltage Rating Vac Epcos
96K7667
Varistor, 60Vac, 85Vdc, 165V, 14Mm Disc; Voltage Rating Vac Epcos 96K7667
VARISTOR, 60VAC, 85VDC, 165V, 14MM DISC; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

VARISTOR, 60VAC, 85VDC, 165V, 14MM DISC; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0600K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0600K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0600K101
VARISTOR 100V 4.5KA DISC 14MM

VARISTOR 100V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 96K7667 B72214S0600K101
Product Name Varistor, 60Vac, 85Vdc, 165V, 14Mm Disc; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data