Manufacturer: ON Semiconductor
Win Source Part Number: 854400-1SMA7.5AT3
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 854400-1SMA7.5AT3 |
| Product Name | TVS - TVS - Diodes - 1SMA7.5AT3 |