Nexperia B.V. Low capacitance unidirectional double ESD protection diode MMBZ10VAL,215

Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 170 pF Rated peak pulse power: PPPM = 24 W Ultra low leakage current: IRM = 20 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) IEC 61643-321 Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics
Request a Quote Datasheet
Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 170 pF Rated peak pulse power: PPPM = 24 W Ultra low leakage current: IRM = 20 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) IEC 61643-321 Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional double ESD protection diode - MMBZ10VAL,215 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional double ESD protection diode
MMBZ10VAL,215
Low capacitance unidirectional double ESD protection diode MMBZ10VAL,215
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 170 pF Rated peak pulse power: PPPM = 24 W Ultra low leakage current: IRM = 20 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) IEC 61643-321 Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics

Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.

Features and benefits

  • Unidirectional ESD protection of two lines
  • Bidirectional ESD protection of one line
  • Low diode capacitance: Cd ≤ 170 pF
  • Rated peak pulse power: PPPM = 24 W
  • Ultra low leakage current: IRM = 20 nA
  • ESD protection up to 30 kV (contact discharge)
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61643-321

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Portable electronics
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-MMBZ10VAL,215
TVS Protection Diode 144-MMBZ10VAL,215
TVS DIODE 6.5VWM 14.2VC TO236AB Product overview: MMBZ10VAL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ10VAL,215 can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 14.2VC TO236AB Product overview: MMBZ10VAL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ10VAL,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMBZ10VAL,215 - 844617-MMBZ10VAL,215 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ10VAL,215
844617-MMBZ10VAL,215
TVS - TVS - Diodes - MMBZ10VAL,215 844617-MMBZ10VAL,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 844617-MMBZ10VAL,215 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ10 Categories: Circuit Protection Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 568-6346-2, 1727-5051-6, 568-6346-1, 568-6346-6, 568-6346-6-ND, 568-6346-1-ND, 568-6346-2-ND, MMBZ10VAL,215-ND, 1727-5051-2, 934063467215, 1727-5051-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 844617-MMBZ10VAL,215
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ10
Categories: Circuit Protection
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 568-6346-2, 1727-5051-6, 568-6346-1, 568-6346-6, 568-6346-6-ND, 568-6346-1-ND, 568-6346-2-ND, MMBZ10VAL,215-ND, 1727-5051-2, 934063467215, 1727-5051-1

Buy Now Datasheet
TVS Diodes - 1727-MMBZ10VAL,215CT-ND - DigiKey
Thief River Falls, MN, United States
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-MMBZ10VAL,215TR-ND - DigiKey
Thief River Falls, MN, United States
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-MMBZ10VAL,215DKR-ND - DigiKey
Thief River Falls, MN, United States
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Diode, Dual Tvs, 40W, 6.5V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0109 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, 40W, 6.5V, Sot23; Clamping Voltage Vc Max Nexperia
84R0109
Diode, Dual Tvs, 40W, 6.5V, Sot23; Clamping Voltage Vc Max Nexperia 84R0109
DIODE, DUAL TVS, 40W, 6.5V, SOT23; Clamping Voltage Vc Max:14.2V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL TVS, 40W, 6.5V, SOT23; Clamping Voltage Vc Max:14.2V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ10VAL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ10VAL,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ10VAL,215
TVS DIODE 6.5VWM 14.2VC TO236AB

TVS DIODE 6.5VWM 14.2VC TO236AB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - MMBZ10VAL,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
MMBZ10VAL,215
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) MMBZ10VAL,215
1.7A 24W 14.2V 9.5V 6.5V@Max TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS

1.7A 24W 14.2V 9.5V 6.5V@Max TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ10VAL,215 144-MMBZ10VAL,215 844617-MMBZ10VAL,215 1727-MMBZ10VAL,215CT-ND 84R0109 MMBZ10VAL,215 MMBZ10VAL,215
Product Name Low capacitance unidirectional double ESD protection diode TVS Protection Diode TVS - TVS - Diodes - MMBZ10VAL,215 TVS Diodes Diode, Dual Tvs, 40W, 6.5V, Sot23; Clamping Voltage Vc Max Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
VR 6.5 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data