The B72214S0231K101 is a leaded metal oxide varistor in the SIOV Standard series, designed for transient voltage suppression. It has a 230 V AC RMS rating, a 300 V DC voltage rating, and handles an 8/20 μs surge current of 4500 A with a maximum energy absorption of 60.0 J. Its clamping voltage is 595 V at 1 mA, and it exhibits a typical capacitance of 530 pF at 1 kHz. The device measures 7.5 mm in diameter and 15.5 mm in height, with 7.5 mm lead spacing. It is coated in flame-retardant epoxy resin (UL94V-0) with tinned wire terminals. Operating temperature ranges from -40 °C to +105 °C. The varistor complies with UL, CSA, VDE, CQC, IEC, and IEC 60068-1 climatic category 40/105/56, and meets an electrical strength of 2.5 kV RMS and insulation resistance of 100 MΩ.
Var MOV 230VAC/300VDC 4500A 360V Thru-Hole Radial Bulk Product overview: B72214S0231K101 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4500A, 360V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4500A, 360V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72214S0231K101 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-B72214S0231K101 |
| Product Name | 4500A 360V Circuit Protection Fuse |
| Mounting | Through Hole |