EPCOS AG Varistor, 1.025Kv, 10Mm Disc; Voltage Rating Vac Epcos B72210S381K101

Description
VARISTOR, 1.025kV, 10mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1.025kV, 10mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.025Kv, 10Mm Disc; Voltage Rating Vac Epcos - 05J9390 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.025Kv, 10Mm Disc; Voltage Rating Vac Epcos
05J9390
Varistor, 1.025Kv, 10Mm Disc; Voltage Rating Vac Epcos 05J9390
VARISTOR, 1.025kV, 10mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 1.025kV, 10mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9390
Product Name Varistor, 1.025Kv, 10Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3926-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1219519 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details