EPCOS AG Electronic Wholesale - B72207S0151K101 B72207S0151K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759300-B72207S0151K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 11J Varistor Voltage: 240V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 216V Varistor Voltage (Maximum): 264V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 210pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759300-B72207S0151K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 11J Varistor Voltage: 240V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 216V Varistor Voltage (Maximum): 264V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 210pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B72207S0151K101 - 759300-B72207S0151K101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B72207S0151K101
759300-B72207S0151K101
Electronic Wholesale - B72207S0151K101 759300-B72207S0151K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 759300-B72207S0151K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 11J Varistor Voltage: 240V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 216V Varistor Voltage (Maximum): 264V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 210pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759300-B72207S0151K101
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 150V
Maximum DC Volts: 200V
Energy: 11J
Varistor Voltage: 240V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 216V
Varistor Voltage (Maximum): 264V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 210pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 759300-B72207S0151K101
Product Name Electronic Wholesale - B72207S0151K101
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P - AL18 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 to 250 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details