Infineon Technologies AG Multi-Purpose ESD Devices ESD237-B1-W0201

Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a ±8 V working voltage and 7 pF line capacitance at 1 MHz, housed in a 0.28 x 0.58 x 0.15 mm³ WLL-2-1 package. It provides ESD protection per IEC61000-4-2 (±16 kV air and contact discharge), EFT protection per IEC61000-4-4 (±2 kV / ±40 A), and surge protection per IEC61000-4-5 (±3 A, 8/20 μs). Clamping voltage is 13 V at 16 A with a dynamic resistance of 0.21 Ω. Leakage current is 1 nA. Qualified for industrial applications per JEDEC JESD47, JESD20, and JESD22.

Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a ±8 V working voltage and 7 pF line capacitance at 1 MHz, housed in a 0.28 x 0.58 x 0.15 mm³ WLL-2-1 package. It provides ESD protection per IEC61000-4-2 (±16 kV air and contact discharge), EFT protection per IEC61000-4-4 (±2 kV / ±40 A), and surge protection per IEC61000-4-5 (±3 A, 8/20 μs). Clamping voltage is 13 V at 16 A with a dynamic resistance of 0.21 Ω. Leakage current is 1 nA. Qualified for industrial applications per JEDEC JESD47, JESD20, and JESD22.

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD237-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD237-B1-W0201
Multi-Purpose ESD Devices ESD237-B1-W0201
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Low clamping voltage bi-directional ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD237-B1-W0201
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD112-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Multi-Purpose ESD Devices - ESD218-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 1 amps
View Details
ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
Current Surge 3 amps
View Details