Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:Standard Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 60AC8046 |
| Product Name | Voltage Rating Vac Tdk |
| Tj | -40 C (-40 F) |