EPCOS AG Ferrite Core, E, N87; Core Type Epcos B66311G0000X187

Description
FERRITE CORE, E, N87; Core Type:E; Core Size:E20/10/6; Core Material Grade:N87; For Use With:B66311; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm²; Inductance Factor Al:1.47µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, E, N87; Core Type:E; Core Size:E20/10/6; Core Material Grade:N87; For Use With:B66311; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm²; Inductance Factor Al:1.47µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, E, N87; Core Type Epcos - 05J8937 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, E, N87; Core Type Epcos
05J8937
Ferrite Core, E, N87; Core Type Epcos 05J8937
FERRITE CORE, E, N87; Core Type:E; Core Size:E20/10/6; Core Material Grade:N87; For Use With:B66311; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm²; Inductance Factor Al:1.47µH RoHS Compliant: Yes

FERRITE CORE, E, N87; Core Type:E; Core Size:E20/10/6; Core Material Grade:N87; For Use With:B66311; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm²; Inductance Factor Al:1.47µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 05J8937
Product Name Ferrite Core, E, N87; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details