EPCOS AG Ferrite Core, N27, Pm74/59, 315Nh; Core Type Epcos B65686A0315A027

Description
FERRITE CORE, N27, PM74/59, 315NH; Core Type:PM; Core Size:PM74/59; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:128mm; Ae Effective Cross Section Area:790mm2; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N27, PM74/59, 315NH; Core Type:PM; Core Size:PM74/59; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:128mm; Ae Effective Cross Section Area:790mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N27, Pm74/59, 315Nh; Core Type Epcos - 02AC3453 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N27, Pm74/59, 315Nh; Core Type Epcos
02AC3453
Ferrite Core, N27, Pm74/59, 315Nh; Core Type Epcos 02AC3453
FERRITE CORE, N27, PM74/59, 315NH; Core Type:PM; Core Size:PM74/59; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:128mm; Ae Effective Cross Section Area:790mm2; RoHS Compliant: Yes

FERRITE CORE, N27, PM74/59, 315NH; Core Type:PM; Core Size:PM74/59; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:128mm; Ae Effective Cross Section Area:790mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3453
Product Name Ferrite Core, N27, Pm74/59, 315Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497-BJ250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details
PCB Transformers - 1739822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details