Hammond Manufacturing Company Inc. Transformers 1536L

Description
HASH CHOKE 4 UH 8A
Request a Quote
Description
HASH CHOKE 4 UH 8A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 1536L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1536L
Transformers 1536L
HASH CHOKE 4 UH 8A

HASH CHOKE 4 UH 8A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 1536L
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details