TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-401

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Frequency Min:50HzRoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Frequency Min:50HzRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3891 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3891
Current Transformer; Ct Construction Crompton Te Connectivity 42M3891
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Frequency Min:50HzRoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Frequency Min:50HzRoHS Compliant: NA

Supplier's Site Datasheet
CMI Current Transformers - 19SHT-401 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
19SHT-401
CMI Current Transformers 19SHT-401
XFMR,CURRENT,400:5,1 0.0VA,4.25in.,

XFMR,CURRENT,400:5,10.0VA,4.25in.,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Transformers Power Transformers
Product Number 42M3891 19SHT-401
Product Name Current Transformer; Ct Construction Crompton Te Connectivity CMI Current Transformers
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-50K2SL FCT1-50K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details