EPCOS AG Cylindrical Core Ferrite, N87, 19Mm; Core Type Epcos B64290L0647X087

Description
CYLINDRICAL CORE FERRITE, N87, 19MM; Core Type:Toroid; Core Size:29.5mm x 19mm x 14.9mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:73.78mm; Ae Effective Cross Section Area:76.98mm2; RoHS Compliant: Yes
Datasheet
Description
CYLINDRICAL CORE FERRITE, N87, 19MM; Core Type:Toroid; Core Size:29.5mm x 19mm x 14.9mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:73.78mm; Ae Effective Cross Section Area:76.98mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Core Ferrite, N87, 19Mm; Core Type Epcos - 02AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Core Ferrite, N87, 19Mm; Core Type Epcos
02AC3436
Cylindrical Core Ferrite, N87, 19Mm; Core Type Epcos 02AC3436
CYLINDRICAL CORE FERRITE, N87, 19MM; Core Type:Toroid; Core Size:29.5mm x 19mm x 14.9mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:73.78mm; Ae Effective Cross Section Area:76.98mm2; RoHS Compliant: Yes

CYLINDRICAL CORE FERRITE, N87, 19MM; Core Type:Toroid; Core Size:29.5mm x 19mm x 14.9mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:73.78mm; Ae Effective Cross Section Area:76.98mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02AC3436
Product Name Cylindrical Core Ferrite, N87, 19Mm; Core Type Epcos
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details