EPCOS AG Cylindrical Core Ferrite, N30, 40.8Mm; Core Type Epcos B64290L0040X830

Description
CYLINDRICAL CORE FERRITE, N30, 40.8MM; Core Type:Toroid; Core Size:58.3mm x 40.8mm x 17.6mm; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:152.4mm; Ae Effective Cross Section Area:152.4mm2; RoHS Compliant: Yes
Datasheet
Description
CYLINDRICAL CORE FERRITE, N30, 40.8MM; Core Type:Toroid; Core Size:58.3mm x 40.8mm x 17.6mm; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:152.4mm; Ae Effective Cross Section Area:152.4mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Core Ferrite, N30, 40.8Mm; Core Type Epcos - 02AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Core Ferrite, N30, 40.8Mm; Core Type Epcos
02AC3429
Cylindrical Core Ferrite, N30, 40.8Mm; Core Type Epcos 02AC3429
CYLINDRICAL CORE FERRITE, N30, 40.8MM; Core Type:Toroid; Core Size:58.3mm x 40.8mm x 17.6mm; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:152.4mm; Ae Effective Cross Section Area:152.4mm2; RoHS Compliant: Yes

CYLINDRICAL CORE FERRITE, N30, 40.8MM; Core Type:Toroid; Core Size:58.3mm x 40.8mm x 17.6mm; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:152.4mm; Ae Effective Cross Section Area:152.4mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02AC3429
Product Name Cylindrical Core Ferrite, N30, 40.8Mm; Core Type Epcos
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details