EPCOS AG Cylindrical Core Ferrite, T38, 6Mm; Core Type Epcos B64290L0038X038

Description
CYLINDRICAL CORE FERRITE, T38, 6MM; Core Type:Toroid; Core Size:10mm x 6mm x 4mm; Core Material Grade:T38; For Use With:EMC Chokes; Effective Magnetic Path Length:24.07mm; Ae Effective Cross Section Area:7.83mm2; Inductance Factor RoHS Compliant: Yes
Datasheet
Description
CYLINDRICAL CORE FERRITE, T38, 6MM; Core Type:Toroid; Core Size:10mm x 6mm x 4mm; Core Material Grade:T38; For Use With:EMC Chokes; Effective Magnetic Path Length:24.07mm; Ae Effective Cross Section Area:7.83mm2; Inductance Factor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Core Ferrite, T38, 6Mm; Core Type Epcos - 02AC3427 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Core Ferrite, T38, 6Mm; Core Type Epcos
02AC3427
Cylindrical Core Ferrite, T38, 6Mm; Core Type Epcos 02AC3427
CYLINDRICAL CORE FERRITE, T38, 6MM; Core Type:Toroid; Core Size:10mm x 6mm x 4mm; Core Material Grade:T38; For Use With:EMC Chokes; Effective Magnetic Path Length:24.07mm; Ae Effective Cross Section Area:7.83mm2; Inductance Factor RoHS Compliant: Yes

CYLINDRICAL CORE FERRITE, T38, 6MM; Core Type:Toroid; Core Size:10mm x 6mm x 4mm; Core Material Grade:T38; For Use With:EMC Chokes; Effective Magnetic Path Length:24.07mm; Ae Effective Cross Section Area:7.83mm2; Inductance Factor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02AC3427
Product Name Cylindrical Core Ferrite, T38, 6Mm; Core Type Epcos
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details