EPCOS AG Circuit Protection - PTC Resettable Fuses B59890C0160A070

Description
Win Source Part Number: 1341142-B59890C0160A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.197" T (4.00mm x 5.00mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 160V Current - Max: 200 mA Current - Trip (It): 70 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR, VDE Current - Hold (Ih) (Max): 35 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341142-B59890C0160A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.197" T (4.00mm x 5.00mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 160V Current - Max: 200 mA Current - Trip (It): 70 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR, VDE Current - Hold (Ih) (Max): 35 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1341142-B59890C0160A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1341142-B59890C0160A070
Circuit Protection - PTC Resettable Fuses 1341142-B59890C0160A070
Win Source Part Number: 1341142-B59890C0160A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.197" T (4.00mm x 5.00mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 160V Current - Max: 200 mA Current - Trip (It): 70 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR, VDE Current - Hold (Ih) (Max): 35 mA

Win Source Part Number: 1341142-B59890C0160A070
Category: Circuit Protection - PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.157" Dia x 0.197" T (4.00mm x 5.00mm)
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 160V
Current - Max: 200 mA
Current - Trip (It): 70 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 150 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UR, VDE
Current - Hold (Ih) (Max): 35 mA

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59890C0160A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59890C0160A070
Circuit Protection - PTC Resettable Fuses B59890C0160A070
PTC RESET FUSE 160V 35MA RADIAL

PTC RESET FUSE 160V 35MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1341142-B59890C0160A070 B59890C0160A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers