EPCOS AG Circuit Protection - PTC Resettable Fuses B59886C0120A070

Description
Win Source Part Number: 1340187-B59886C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.256" Dia x 0.197" T (6.50mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 550V Current - Max: 100 mA Current - Trip (It): 24 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 1.5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 12 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1340187-B59886C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.256" Dia x 0.197" T (6.50mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 550V Current - Max: 100 mA Current - Trip (It): 24 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 1.5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 12 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1340187-B59886C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1340187-B59886C0120A070
Circuit Protection - PTC Resettable Fuses 1340187-B59886C0120A070
Win Source Part Number: 1340187-B59886C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.256" Dia x 0.197" T (6.50mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 550V Current - Max: 100 mA Current - Trip (It): 24 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 1.5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 12 mA

Win Source Part Number: 1340187-B59886C0120A070
Category: Circuit Protection - PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.256" Dia x 0.197" T (6.50mm x 5.00mm)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 550V
Current - Max: 100 mA
Current - Trip (It): 24 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 1.5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UR
Current - Hold (Ih) (Max): 12 mA

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59886C0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59886C0120A070
Circuit Protection - PTC Resettable Fuses B59886C0120A070
PTC RESET FUSE 550V 12MA RADIAL

PTC RESET FUSE 550V 12MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1340187-B59886C0120A070 B59886C0120A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers