EPCOS AG PTC Resettable Fuses - B59883C0120A051 B59883C0120A051

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021632-B59883C0120A 051 Packaging: Reel - TR Type: Ceramic Approvals: UR, VDE Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 400mA Current - Hold (Ih) (Max): 35mA Current - Trip (It): 70mA Categories: Circuit Protection Status: Active Temperature Range - Operating: 0°C to 60°C Dimension: 0.256" Dia x 0.197" W (6.50mm x 5.00mm) Resistance - 25°C (Typ): 120 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021632-B59883C0120A 051 Packaging: Reel - TR Type: Ceramic Approvals: UR, VDE Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 400mA Current - Hold (Ih) (Max): 35mA Current - Trip (It): 70mA Categories: Circuit Protection Status: Active Temperature Range - Operating: 0°C to 60°C Dimension: 0.256" Dia x 0.197" W (6.50mm x 5.00mm) Resistance - 25°C (Typ): 120 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59883C0120A051 - 1021632-B59883C0120A051 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59883C0120A051
1021632-B59883C0120A051
PTC Resettable Fuses - B59883C0120A051 1021632-B59883C0120A051
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021632-B59883C0120A 051 Packaging: Reel - TR Type: Ceramic Approvals: UR, VDE Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 400mA Current - Hold (Ih) (Max): 35mA Current - Trip (It): 70mA Categories: Circuit Protection Status: Active Temperature Range - Operating: 0°C to 60°C Dimension: 0.256" Dia x 0.197" W (6.50mm x 5.00mm) Resistance - 25°C (Typ): 120 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021632-B59883C0120A051
Packaging: Reel - TR
Type: Ceramic
Approvals: UR, VDE
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 400mA
Current - Hold (Ih) (Max): 35mA
Current - Trip (It): 70mA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: 0°C to 60°C
Dimension: 0.256" Dia x 0.197" W (6.50mm x 5.00mm)
Resistance - 25°C (Typ): 120 Ohm
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59883C0120A051 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59883C0120A051
Circuit Protection - PTC Resettable Fuses B59883C0120A051
PTC RESET FUSE 265V 35MA RADIAL

PTC RESET FUSE 265V 35MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1021632-B59883C0120A051 B59883C0120A051
Product Name PTC Resettable Fuses - B59883C0120A051 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers