EPCOS AG Circuit Protection - PTC Resettable Fuses B59754B0120A070

Description
Win Source Part Number: 1337948-B59754B0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 100 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1337948-B59754B0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 100 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1337948-B59754B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1337948-B59754B0120A070
Circuit Protection - PTC Resettable Fuses 1337948-B59754B0120A070
Win Source Part Number: 1337948-B59754B0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 100 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 150 Ohms ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UL

Win Source Part Number: 1337948-B59754B0120A070
Category: Circuit Protection - PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm)
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 420V
Current - Max: 2 A
Current - Trip (It): 100 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 150 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UL

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59754B0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59754B0120A070
Circuit Protection - PTC Resettable Fuses B59754B0120A070
PTC RESET FUSE 420V RADIAL DISC

PTC RESET FUSE 420V RADIAL DISC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1337948-B59754B0120A070 B59754B0120A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers