EPCOS AG PTC Resettable Fuses - B59606A110A62 B59606A110A62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111772-B59606A110A6 2 Packaging: Cut Tape (CT) Length: 3.2 mm Contact Plating: Tin Operating Supply Voltage: 30 V Resistance: 27 Ω Number of Pins: 2 Hold Current: 90 mA Trip Current: 180 mA Categories: PTC Resettable Fuses Case / Package: 1210 Alternative Parts (Cross-Reference): B59606A 110A 62; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 1210 REACH SVHC: No SVHC Max Current Rating: 500 mA Max Supply Voltage: 30 V Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111772-B59606A110A6 2 Packaging: Cut Tape (CT) Length: 3.2 mm Contact Plating: Tin Operating Supply Voltage: 30 V Resistance: 27 Ω Number of Pins: 2 Hold Current: 90 mA Trip Current: 180 mA Categories: PTC Resettable Fuses Case / Package: 1210 Alternative Parts (Cross-Reference): B59606A 110A 62; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 1210 REACH SVHC: No SVHC Max Current Rating: 500 mA Max Supply Voltage: 30 V Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59606A110A62 - 1111772-B59606A110A62 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59606A110A62
1111772-B59606A110A62
PTC Resettable Fuses - B59606A110A62 1111772-B59606A110A62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111772-B59606A110A6 2 Packaging: Cut Tape (CT) Length: 3.2 mm Contact Plating: Tin Operating Supply Voltage: 30 V Resistance: 27 Ω Number of Pins: 2 Hold Current: 90 mA Trip Current: 180 mA Categories: PTC Resettable Fuses Case / Package: 1210 Alternative Parts (Cross-Reference): B59606A 110A 62; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 1210 REACH SVHC: No SVHC Max Current Rating: 500 mA Max Supply Voltage: 30 V Max Operating Temperature: 125 °C Case Code (Metric): 3225

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111772-B59606A110A62
Packaging: Cut Tape (CT)
Length: 3.2 mm
Contact Plating: Tin
Operating Supply Voltage: 30 V
Resistance: 27 Ω
Number of Pins: 2
Hold Current: 90 mA
Trip Current: 180 mA
Categories: PTC Resettable Fuses
Case / Package: 1210
Alternative Parts (Cross-Reference): B59606A 110A 62;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533210025
Case Code (Imperial): 1210
REACH SVHC: No SVHC
Max Current Rating: 500 mA
Max Supply Voltage: 30 V
Max Operating Temperature: 125 °C
Case Code (Metric): 3225

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1111772-B59606A110A62
Product Name PTC Resettable Fuses - B59606A110A62
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers