EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59602A55B62 B59602A55B62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199969-B59602A55B62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199969-B59602A55B62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59602A55B62 - 199969-B59602A55B62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59602A55B62
199969-B59602A55B62
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59602A55B62 199969-B59602A55B62
Manufacturer: EPCOS (TDK) Win Source Part Number: 199969-B59602A55B62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199969-B59602A55B62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199969-B59602A55B62
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59602A55B62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Digital Temperature Sensors - 10207298-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details