Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1156LUA-T

Description
Win Source Part Number: 1381276-A1156LUA-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 4,000 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1156 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381276-A1156LUA-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 4,000 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1156 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381276-A1156LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381276-A1156LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381276-A1156LUA-T
Win Source Part Number: 1381276-A1156LUA-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 4,000 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1156 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381276-A1156LUA-T
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Package: Bulk
Standard Package: 4,000 pcs
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 6mT Trip, 1mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: A1156
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1156LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1156LUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381276-A1156LUA-T A1156LUA-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1202LUA-T - 1010939-A1202LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
Linear, Compass (ICs) - SS39ET - ODG (Origin Data Global)
Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.7 to 6.5 volts
View Details