EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59107J0130A020

Description
Win Source Part Number: 1191759-B59107J0130A 020 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4088,B59107J 130A 20,B59107J130A20 Product Status: Obsolete Resistance @ 25°C: 56 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1191759-B59107J0130A 020 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4088,B59107J 130A 20,B59107J130A20 Product Status: Obsolete Resistance @ 25°C: 56 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1191759-B59107J0130A020 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1191759-B59107J0130A020
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1191759-B59107J0130A020
Win Source Part Number: 1191759-B59107J0130A 020 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4088,B59107J 130A 20,B59107J130A20 Product Status: Obsolete Resistance @ 25°C: 56 Ohms

Win Source Part Number: 1191759-B59107J0130A020
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tray
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4088,B59107J 130A 20,B59107J130A20
Product Status: Obsolete
Resistance @ 25°C: 56 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1191759-B59107J0130A020
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4134 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details