Rochester Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM DRV5013BCQLPGM

Description
Manufacturer: Texas Instruments Win Source Part Number: 917228-DRV5013BCQLPG M Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 917228-DRV5013BCQLPG M Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV5013BCQLPGM is a digital bipolar-latch Hall effect sensor designed for various industrial applications. It operates within a wide voltage range of 2.5V to 38V and features a robust open-drain output capable of sinking 30mA. The sensor offers multiple sensitivity options, with magnetic thresholds ranging from ¬±1.3mT to ¬±12mT, depending on the specific version. It is suitable for operating temperatures from -40¬8C to +125¬8C, with some variants supporting up to +150¬8C. The device includes integrated protection features such as reverse supply protection up to -22V, load dump protection, and output short-circuit protection, enhancing its reliability in demanding environments. The DRV5013 is available in compact surface mount (SOT-23) and through-hole (TO-92) packages, making it versatile for different design requirements. Its fast power-on time of 35¬µs and superior temperature stability make it a suitable choice for applications like power tools, flow meters, and proximity sensing.

Datasheet Summary
Powered by GS/AI

The DRV5013BCQLPGM is a digital bipolar-latch Hall effect sensor designed for various industrial applications. It operates within a wide voltage range of 2.5V to 38V and features a robust open-drain output capable of sinking 30mA. The sensor offers multiple sensitivity options, with magnetic thresholds ranging from ¬±1.3mT to ¬±12mT, depending on the specific version. It is suitable for operating temperatures from -40¬8C to +125¬8C, with some variants supporting up to +150¬8C. The device includes integrated protection features such as reverse supply protection up to -22V, load dump protection, and output short-circuit protection, enhancing its reliability in demanding environments. The DRV5013 is available in compact surface mount (SOT-23) and through-hole (TO-92) packages, making it versatile for different design requirements. Its fast power-on time of 35¬µs and superior temperature stability make it a suitable choice for applications like power tools, flow meters, and proximity sensing.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM - 917228-DRV5013BCQLPGM - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM
917228-DRV5013BCQLPGM
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM 917228-DRV5013BCQLPGM
Manufacturer: Texas Instruments Win Source Part Number: 917228-DRV5013BCQLPG M Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 917228-DRV5013BCQLPGM
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Categories: Sensors
Case / Package: TO-92-3
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 917228-DRV5013BCQLPGM
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347242-A1351LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
2 suppliers
Hall Effect Sw, Unipolar, 7.5G, Sot-23-3 Rohs Compliant Infineon - 38AJ4412 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E - 1012654-AD705-02E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Packing Method Tube; Tube/Rail
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details