TE Connectivity Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity TSYS03

Description
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity
65AH2012
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity 65AH2012
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 65AH2012
Product Name Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356794-A1260LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099727-TLE4998S4HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-223-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details