B58623K0510A016 -- SENSORS, TRANSDUCERS - PRESSURE SENSORS, TRANSDUCERS
EPCOS AG
Sensors, Transducers - Pressure Sensors, Transducers
B58623K0510A016
Description
SENSOR 5.8PSIS M5 4.5V
Description
SENSOR 5.8PSIS M5 4.5V
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
B58623K0510A016 |
|
Product Name
|
Sensors, Transducers - Pressure Sensors, Transducers |
|
Device Category
|
Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Category
Sensor
Sensor Technology
Semiconductor Piezoresistive
Measurement Type
Gauge
View Details
Device Category
Sensor or Transducer
Measurement Type
Differential
Signal Output
Analog Voltage; 2mV/V
View Details
Device Category
Sensor
Measurement Type
Gauge
Working Pressure Range
14.5 to 203 psi (10.21 to 143 m H2O)
View Details
Angst+Pfister Sensors and Power
Device Category
Sensor
Measurement Type
Gauge; Vacuum; Gauge, Vacuum
Signal Output
Analog Voltage; Analogue
View Details