EPCOS AG Automotive 3uF 500V Capacitor B58035U5305M062

Description
Cap Ceramic 3uF 500V 20% 150°C T/R Automotive AEC-Q200 Product overview: B58035U5305M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58035U5305M062 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3uF 500V 20% 150°C T/R Automotive AEC-Q200 Product overview: B58035U5305M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58035U5305M062 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3uF 500V Capacitor
60-B58035U5305M062
Automotive 3uF 500V Capacitor 60-B58035U5305M062
Cap Ceramic 3uF 500V 20% 150°C T/R Automotive AEC-Q200 Product overview: B58035U5305M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58035U5305M062 can be used for catalog matching and distributor lookup.

Cap Ceramic 3uF 500V 20% 150°C T/R Automotive AEC-Q200 Product overview: B58035U5305M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58035U5305M062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1154081-B58035U5305M062 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1154081-B58035U5305M062
Capacitors - Ceramic Capacitors 1154081-B58035U5305M062
Win Source Part Number: 1154081-B58035U5305M 062 Category: Capacitors>Ceramic Capacitors Series: CeraLink™ FA3 Features: Low ESL (Stacked), High Temperature Package: Tape & Reel Applications: Automotive, SMPS Filtering Standard Package: 350 Capacitance: 3 µF Tolerance: ±20% Voltage - Rated: 500V Ratings: AEC-Q200 Thickness (Max): 0.378" (9.60mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 6 J-Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.343" L x 0.289" W (8.70mm x 7.34mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: EPCOS - TDK Electronics Other Names: 495-77397-2,495-7739 7-1,495-77397-6,Z630 00Z2910Z 1Z29,Z63000Z2910Z001 Z29,495-76051-ND,B58 035U5305M 62,495-76051

Win Source Part Number: 1154081-B58035U5305M062
Category: Capacitors>Ceramic Capacitors
Series: CeraLink™ FA3
Features: Low ESL (Stacked), High Temperature
Package: Tape & Reel
Applications: Automotive, SMPS Filtering
Standard Package: 350
Capacitance: 3 µF
Tolerance: ±20%
Voltage - Rated: 500V
Ratings: AEC-Q200
Thickness (Max): 0.378" (9.60mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 6 J-Lead
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.343" L x 0.289" W (8.70mm x 7.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: EPCOS - TDK Electronics
Other Names: 495-77397-2,495-77397-1,495-77397-6,Z63000Z2910Z 1Z29,Z63000Z2910Z001Z29,495-76051-ND,B58035U5305M 62,495-76051

Buy Now Datasheet
Ceramic Capacitors - 495-77397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77397-1-ND
Ceramic Capacitors 495-77397-1-ND
3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77397-2-ND
Ceramic Capacitors 495-77397-2-ND
3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77397-6-ND
Ceramic Capacitors 495-77397-6-ND
3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

3µF ±20% 500V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Specialty Ceramic Capacitors
B58035U5305M062
Specialty Ceramic Capacitors B58035U5305M062
Specialty Ceramic Capacitors 500V 3uF Ceralink Flex Assembly 3

Specialty Ceramic Capacitors 500V 3uF Ceralink Flex Assembly 3

Buy Now Datasheet
Cap, Stacked, Aec-Q200, 3Uf, 500V; Capacitance Tdk - 99AC8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, Aec-Q200, 3Uf, 500V; Capacitance Tdk
99AC8940
Cap, Stacked, Aec-Q200, 3Uf, 500V; Capacitance Tdk 99AC8940
CAP, STACKED, AEC-Q200, 3UF, 500V; Capacitance:3µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

CAP, STACKED, AEC-Q200, 3UF, 500V; Capacitance:3µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - B58035U5305M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58035U5305M062
Ceramic Capacitors B58035U5305M062
CAP CER 3UF 500V 6SMD

CAP CER 3UF 500V 6SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-B58035U5305M062 1154081-B58035U5305M062 495-77397-1-ND 495-77397-6-ND B58035U5305M062 99AC8940 B58035U5305M062
Product Name Automotive 3uF 500V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Specialty Ceramic Capacitors Cap, Stacked, Aec-Q200, 3Uf, 500V; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers