ElectroCraft Enhanced Stepper Type Linear Actuator AxialPower™ APES11M

Description
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016 mm per step, with an output force of up to 190 N (43 lbs.) ElectroCraft's unique motor, shaft and insert designs offer industry-leading output force per frame size while providing superior precision, speed and efficiency.
Request a Quote Datasheet
Description
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016 mm per step, with an output force of up to 190 N (43 lbs.) ElectroCraft's unique motor, shaft and insert designs offer industry-leading output force per frame size while providing superior precision, speed and efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Stepper Type Linear Actuator - AxialPower™ APES11M - ElectroCraft
Dover, NH, United States
Enhanced Stepper Type Linear Actuator
AxialPower™ APES11M
Enhanced Stepper Type Linear Actuator AxialPower™ APES11M
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016 mm per step, with an output force of up to 190 N (43 lbs.) ElectroCraft's unique motor, shaft and insert designs offer industry-leading output force per frame size while providing superior precision, speed and efficiency.

The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016 mm per step, with an output force of up to 190 N (43 lbs.) ElectroCraft's unique motor, shaft and insert designs offer industry-leading output force per frame size while providing superior precision, speed and efficiency.

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Linear Actuators
Product Number AxialPower™ APES11M
Product Name Enhanced Stepper Type Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.5000 to 12 inch (12.7 to 305 mm)
Rated Speed 10 in/sec (15.24 m/min)
Rated Force 16 to 43 lbs (7.26 to 19.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
Stepper Type Linear Actuator - L3 Series - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 1.75 in/sec (2.67 m/min)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details