EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M103K52 B57891M103K52

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199952-B57891M103K52 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199952-B57891M103K52 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M103K52 - 199952-B57891M103K52 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M103K52
199952-B57891M103K52
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M103K52 199952-B57891M103K52
Manufacturer: EPCOS (TDK) Win Source Part Number: 199952-B57891M103K52 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199952-B57891M103K52
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 3950K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199952-B57891M103K52
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M103K52
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP234 - 040948-KP234 - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details