Manufacturer: EPCOS (TDK)
Win Source Part Number: 199951-B57891M0474J0
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 5000K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 199951-B57891M0474J052 |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J052 |
| Sensor Type | Temperature |