EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57820M0561A005 B57820M0561A005

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863120-B57820M0561A0 05 Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 560 Coin 5.1mm Dia x 2.2mm W Package: Coin 5.1mm Dia x 2.2mm W Package: Bulk Mounting: Clamp On Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57820M 561A 5, B57820M 561A 5, 495-2140, -B57820M561A5, B57820M561A5, -495-2140-ND, -495-2140
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863120-B57820M0561A0 05 Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 560 Coin 5.1mm Dia x 2.2mm W Package: Coin 5.1mm Dia x 2.2mm W Package: Bulk Mounting: Clamp On Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57820M 561A 5, B57820M 561A 5, 495-2140, -B57820M561A5, B57820M561A5, -495-2140-ND, -495-2140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57820M0561A005 - 863120-B57820M0561A005 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57820M0561A005
863120-B57820M0561A005
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57820M0561A005 863120-B57820M0561A005
Manufacturer: EPCOS (TDK) Win Source Part Number: 863120-B57820M0561A0 05 Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 560 Coin 5.1mm Dia x 2.2mm W Package: Coin 5.1mm Dia x 2.2mm W Package: Bulk Mounting: Clamp On Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57820M 561A 5, B57820M 561A 5, 495-2140, -B57820M561A5, B57820M561A5, -495-2140-ND, -495-2140

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863120-B57820M0561A005
Operating Temperature Range: -55°C ~ 155°C
Features: NTC Thermistor 560 Coin 5.1mm Dia x 2.2mm W
Package: Coin 5.1mm Dia x 2.2mm W
Package: Bulk
Mounting: Clamp On
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57820M 561A 5, B57820M 561A 5, 495-2140, -B57820M561A5, B57820M561A5, -495-2140-ND, -495-2140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 863120-B57820M0561A005
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57820M0561A005
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 99W2110 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage ? to 5 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details