TE Connectivity Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors 3038-6000

Description
MEMS ACCELEROMETER, 1AXIS, 6000G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 6000g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.05 mV/g RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 1AXIS, 6000G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 6000g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.05 mV/g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 99W2110 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors
99W2110
Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors 99W2110
MEMS ACCELEROMETER, 1AXIS, 6000G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 6000g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.05 mV/g RoHS Compliant: Yes

MEMS ACCELEROMETER, 1AXIS, 6000G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 6000g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.05 mV/g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 99W2110
Product Name Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details