EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C223J62 B57620C223J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199942-B57620C223J62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3930K B25/85: 3960K B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199942-B57620C223J62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3930K B25/85: 3960K B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C223J62 - 199942-B57620C223J62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C223J62
199942-B57620C223J62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C223J62 199942-B57620C223J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 199942-B57620C223J62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3930K B25/85: 3960K B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199942-B57620C223J62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3930K
B25/85: 3960K
B25/100: 3980K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199942-B57620C223J62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C223J62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers