Allegro Microsystems A1101EUA-T
Allegro Microsystems A1101EUA-T
Allegro Microsystems A1101EUA-T
HALL EFFECT SWITCH, 175G, 20 mA, 3-SIP; Hall Effect Type:Switch; Operate Point Typ:100G; Release Point Typ:45G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
HALL EFFECT SWITCH, SIP-3, 1101; Hall Effect Type:Switch; Operate Point Typ:175G; Release Point Typ:10G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 6807472P | 6807472 | 31K6569 | A1101EUA-T | A1101EUA-T |
| Product Name | Motion Sensor ICs | Motion Sensor ICs | Hall Effect Switch, 175G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Package / Mounting | Ultra Mini SIP |
Ultra mini sip Ultra mini sip |
Through Hole | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Input Voltage | 3.8 to 24 volts | 3.8 to 24 volts | 3.8 to 24 volts |