TE Connectivity Temperature & Humidity Sensor ICs MS860702BA01-50

Description
Humidity Sensor PTH Fusion Sensor 5x3mm
Request a Quote Datasheet
Description
Humidity Sensor PTH Fusion Sensor 5x3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2006131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2006131
Temperature & Humidity Sensor ICs 2006131
Humidity Sensor PTH Fusion Sensor 5x3mm

Humidity Sensor PTH Fusion Sensor 5x3mm

Supplier's Site
Temperature & Humidity Sensor ICs - 2006132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2006132P
Temperature & Humidity Sensor ICs 2006132P
Humidity Sensor PTH Fusion Sensor 5x3mm

Humidity Sensor PTH Fusion Sensor 5x3mm

Supplier's Site
Temperature & Humidity Sensor ICs - 2006132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2006132
Temperature & Humidity Sensor ICs 2006132
Humidity Sensor PTH Fusion Sensor 5x3mm

Humidity Sensor PTH Fusion Sensor 5x3mm

Supplier's Site
Pht Sensor, 29Psi-10Mbar, Qfn-8; Pressure Type Te Connectivity Sensors - 03AC1594 - Newark, An Avnet Company
Chicago, IL, United States
Pht Sensor, 29Psi-10Mbar, Qfn-8; Pressure Type Te Connectivity Sensors
03AC1594
Pht Sensor, 29Psi-10Mbar, Qfn-8; Pressure Type Te Connectivity Sensors 03AC1594
PHT SENSOR, 29PSI-10MBAR, QFN-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:29psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

PHT SENSOR, 29PSI-10MBAR, QFN-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:29psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 10Mbar-29Psi, Qfn-8; Pressure Type Te Connectivity Sensors - 15AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Mbar-29Psi, Qfn-8; Pressure Type Te Connectivity Sensors
15AC8428
Pressure Sensor, 10Mbar-29Psi, Qfn-8; Pressure Type Te Connectivity Sensors 15AC8428
PRESSURE SENSOR, 10MBAR-29PSI, QFN-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:29psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8Pins; RoHS Compliant: Yes

PRESSURE SENSOR, 10MBAR-29PSI, QFN-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:29psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 2006131 2006132P 03AC1594
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Pht Sensor, 29Psi-10Mbar, Qfn-8; Pressure Type Te Connectivity Sensors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-015PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57CISD-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
3 suppliers
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details