EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57471V2104H062

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326021-B57471V2104H 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4480K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2104H062V09,B 57471V2104H62,B57471 V2104H 62,B57471V2104H62-ND ,B57471V2104H062-ND, 495-76312-1,495-7631 2-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326021-B57471V2104H 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4480K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2104H062V09,B 57471V2104H62,B57471 V2104H 62,B57471V2104H62-ND ,B57471V2104H062-ND, 495-76312-1,495-7631 2-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326021-B57471V2104H062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326021-B57471V2104H062
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326021-B57471V2104H062
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326021-B57471V2104H 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4480K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2104H062V09,B 57471V2104H62,B57471 V2104H 62,B57471V2104H62-ND ,B57471V2104H062-ND, 495-76312-1,495-7631 2-2 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326021-B57471V2104H062
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4386K
B25/85: 4455K
B25/100: 4480K
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57471V2104H062V09,B57471V2104H62,B57471V2104H 62,B57471V2104H62-ND,B57471V2104H062-ND,495-76312-1,495-76312-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326021-B57471V2104H062
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906LHALA1 - 1108685-TLE4906LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-3-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16090-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details