Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T A1301KLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134446-A1301KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: SOT-23W Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134446-A1301KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: SOT-23W Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T
1134446-A1301KLHLT-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T 1134446-A1301KLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134446-A1301KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: SOT-23W Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134446-A1301KLHLT-T
Packaging: Reel
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Categories: Sensors, Transducers
Supplier Device Package: SOT-23W
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: SOT-23W
Current - Output (Maximum): 10mA
Maximum Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 6V

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1301KLHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1301KLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site
Linear, Compass (ICs) - A1301KLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1301KLHLT-T
Linear, Compass (ICs) A1301KLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1134446-A1301KLHLT-T A1301KLHLT-T A1301KLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347302-A1223ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 18 volts
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details