EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5333H062 B57451V5333H062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912542-B57451V5333H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 33k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5333H 62, B57451V5333H062V09, B57451V5333H62, B57451V5333H62-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912542-B57451V5333H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 33k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5333H 62, B57451V5333H062V09, B57451V5333H62, B57451V5333H62-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5333H062 - 912542-B57451V5333H062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5333H062
912542-B57451V5333H062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5333H062 912542-B57451V5333H062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912542-B57451V5333H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 33k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5333H 62, B57451V5333H062V09, B57451V5333H62, B57451V5333H62-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912542-B57451V5333H062
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 33k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57451V5333H 62, B57451V5333H062V09, B57451V5333H62, B57451V5333H62-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912542-B57451V5333H062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5333H062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISDX-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details