EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57431V2474J062

Description
Win Source Part Number: 1314354-B57431V2474J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote
Description
Win Source Part Number: 1314354-B57431V2474J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1314354-B57431V2474J062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1314354-B57431V2474J062
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1314354-B57431V2474J062
Win Source Part Number: 1314354-B57431V2474J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314354-B57431V2474J062
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B574xxV2
Package: Tape & Reel (TR),Cut Tape (CT)
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1314354-B57431V2474J062
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1381EUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1908067P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details