EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57330V2103F260

Description
Win Source Part Number: 959811-B57330V2103F2 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57332V5103F360; B57321V2103J60; B57332V5103J360; ERT-J1VG103JA; NCP18XH103F03RB; NCP18XH103J03RBB5733 0V2103F260.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-5816-2,495-5816- 1,495-5816-6
Request a Quote Datasheet
Description
Win Source Part Number: 959811-B57330V2103F2 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57332V5103F360; B57321V2103J60; B57332V5103J360; ERT-J1VG103JA; NCP18XH103F03RB; NCP18XH103J03RBB5733 0V2103F260.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-5816-2,495-5816- 1,495-5816-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 959811-B57330V2103F260 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
959811-B57330V2103F260
Sensors, Transducers - Temperature Sensors - NTC Thermistors 959811-B57330V2103F260
Win Source Part Number: 959811-B57330V2103F2 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57332V5103F360; B57321V2103J60; B57332V5103J360; ERT-J1VG103JA; NCP18XH103F03RB; NCP18XH103J03RBB5733 0V2103F260.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-5816-2,495-5816- 1,495-5816-6

Win Source Part Number: 959811-B57330V2103F260
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B573xxV2
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
B25/100: 3455K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): B57332V5103F360; B57321V2103J60; B57332V5103J360; ERT-J1VG103JA; NCP18XH103F03RB; NCP18XH103J03RBB57330V2103F260.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-5816-2,495-5816-1,495-5816-6

Buy Now Datasheet
NTC Thermistors - B57330V2103F260 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57330V2103F260
NTC Thermistors B57330V2103F260
THERMISTOR NTC 10KOHM 3380K 0603

THERMISTOR NTC 10KOHM 3380K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 959811-B57330V2103F260 B57330V2103F260
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LUA-T - 908827-A1106LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 85-500A-0R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details