The Allegro Microsystems Hall Effect Switch (part number 31K6583) is an automotive-qualified
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908827-A1106LUA-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH UNIPOLAR 3SIP
HALL EFFECT SWITCH, 430G, 20 mA, 3-SIP; Hall Effect Type:Switch; Operate Point Typ:340G; Release Point Typ:240G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 908827-A1106LUA-T | A1106LUA-T | 31K6583 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 430G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems |
| Sensor Type | Magnetic | Magnetic | |
| Package / Mounting | 3-SIP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |