TDK Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers B57236S0259M000

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.374" (9.50mm) Lead Spacing: 0.886" (22.50mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.374" (9.50mm) Lead Spacing: 0.886" (22.50mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.374" (9.50mm) Lead Spacing: 0.886" (22.50mm) Width: 0.984" (25.00mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Packaging: Bulk
Part Status: Obsolete
R @ 25°C: 10 Ohm
Tolerance: ±20%
Current - Steady State Max: 2 A
Diameter: 0.374" (9.50mm)
Lead Spacing: 0.886" (22.50mm)
Width: 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260830-SI32193-A-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details