EPCOS AG 10 OHM 3.5A Circuit Protection Fuse B57236S0100M00

Description
ICL 10 OHM 20% 3.5A 11.51MM Product overview: B57236S0100M00 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10 OHM, 3.5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57236S0100M00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ICL 10 OHM 20% 3.5A 11.51MM Product overview: B57236S0100M00 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10 OHM, 3.5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57236S0100M00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTC thermistor for inrush current limiting in switch-mode power supplies, with a resistance of 10 Ω at 25 °C and a maximum current rating of 3.5 A at 230 VAC. It has a coated disk design, kinked tinned copper leads, and is rated for operation up to 265 V RMS. Physical size and weight approximate 1 g, with bulk or reel packaging available. It meets climatic category 55/170/21 (IEC60068-1), has a dissipation factor of approximately 10 mW/K, a thermal time constant of approximately 70 s, and is UL approved (E69802).

Datasheet Summary
Powered by GS/AI

NTC thermistor for inrush current limiting in switch-mode power supplies, with a resistance of 10 Ω at 25 °C and a maximum current rating of 3.5 A at 230 VAC. It has a coated disk design, kinked tinned copper leads, and is rated for operation up to 265 V RMS. Physical size and weight approximate 1 g, with bulk or reel packaging available. It meets climatic category 55/170/21 (IEC60068-1), has a dissipation factor of approximately 10 mW/K, a thermal time constant of approximately 70 s, and is UL approved (E69802).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 OHM 3.5A Circuit Protection Fuse
151-B57236S0100M00
10 OHM 3.5A Circuit Protection Fuse 151-B57236S0100M00
ICL 10 OHM 20% 3.5A 11.51MM Product overview: B57236S0100M00 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10 OHM, 3.5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57236S0100M00 can be used for catalog matching and distributor lookup.

ICL 10 OHM 20% 3.5A 11.51MM Product overview: B57236S0100M00 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10 OHM, 3.5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57236S0100M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 151-B57236S0100M00
Product Name 10 OHM 3.5A Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details