EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57230V2103F260

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326009-B57230V2103F 260 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-5814-2,495-5814- 6,495-5814-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326009-B57230V2103F 260 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-5814-2,495-5814- 6,495-5814-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326009-B57230V2103F260 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326009-B57230V2103F260
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326009-B57230V2103F260
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326009-B57230V2103F 260 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-5814-2,495-5814- 6,495-5814-1 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326009-B57230V2103F260
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
B25/100: 3455K
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-5814-2,495-5814-6,495-5814-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326009-B57230V2103F260
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-050/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details