4700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitors with Screw Terminals Product overview: B43742A6478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A6478M000 can be used for catalog matching and distributor lookup.
CAP, 4700µF, 500V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:500V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
CAP ALUM 4700UF 20% 500V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43742A6478M000-ND | 58-B43742A6478M000 | 16AC3206 | B43742A6478M000 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Cap, 4700Μf, 500V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |