4700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 4700UF 20% 500V SCREW Product overview: B43713A6478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A6478M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Screw Terminal 500VDC 4700uF 20% Ring clip/clamp mnt
CAP ALUM 4700UF 20% 500V SCREW
CAP, 4700µF, 500V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:500V; Product Range:B43713 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43713A6478M000-ND | 58-B43713A6478M000 | B43713A6478M000 | B43713A6478M000 | 16AC3193 |
| Product Name | Aluminum Electrolytic Capacitors | 4700UF 500V Capacitor | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Μf, 500V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |