EPCOS AG Aluminum Electrolytic Capacitors B43707A9228M600

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43707A9228M600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43707A9228M600-ND
Aluminum Electrolytic Capacitors 495-B43707A9228M600-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
2200uF 400V 0.055 Ohm Capacitor
58-B43707A9228M600
2200uF 400V 0.055 Ohm Capacitor 58-B43707A9228M600
Cap Aluminum Lytic 2200uF 400V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.055 Ohm 7.65A 12000h 85°C Cardboard Product overview: B43707A9228M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 400V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 400V, 0.055 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A9228M600 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 400V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.055 Ohm 7.65A 12000h 85°C Cardboard Product overview: B43707A9228M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 400V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 400V, 0.055 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A9228M600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43707A9228M600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43707A9228M600
Capacitors - Aluminum Electrolytic Capacitors B43707A9228M600
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site
Cap, 2200Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos - 77AH4427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos
77AH4427
Cap, 2200Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos 77AH4427
CAP, 2200UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 2200UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43707A9228M600-ND 58-B43707A9228M600 B43707A9228M600 77AH4427
Product Name Aluminum Electrolytic Capacitors 2200uF 400V 0.055 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers