EPCOS AG Aluminum Electrolytic Capacitors B43706A6188M600

Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43706A6188M600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43706A6188M600-ND
Aluminum Electrolytic Capacitors 495-B43706A6188M600-ND
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 12000 Hrs @ 85°C

1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43706A6188M600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43706A6188M600
Capacitors - Aluminum Electrolytic Capacitors B43706A6188M600
CAP ALUM 1800UF 20% 500V SCREW

CAP ALUM 1800UF 20% 500V SCREW

Supplier's Site
Capacitor - 185473277 - Radwell International
Willingboro, NJ, United States
Capacitor
185473277
Capacitor 185473277
CAPACITOR, ALUMINUM, 1800UF, 500V, ELECTROLYTIC, RADIAL, CAN-SCREW TERMINALS, 40MOHM @ 100HZ, 12000HRS @ 85DEG C, LEAD SPACING: 0.874IN, DIA: 2.031IN, HEIGHT: 5.185IN, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM, 1800UF, 500V, ELECTROLYTIC, RADIAL, CAN-SCREW TERMINALS, 40MOHM @ 100HZ, 12000HRS @ 85DEG C, LEAD SPACING: 0.874IN, DIA: 2.031IN, HEIGHT: 5.185IN, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43706A6188M600-ND B43706A6188M600 185473277
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details